Vishay Intertechnology, Inc. Through Hole Resistors RNC55J9530BPRE6

Description
953 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
953 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J9530BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9530BPRE6-ND
Through Hole Resistors RNC55J9530BPRE6-ND
953 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 953 OHM 1/8W .1% AXIAL - RNC55J9530BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W .1% AXIAL
RNC55J9530BPRE6
RES 953 OHM 1/8W .1% AXIAL RNC55J9530BPRE6
RES 953ohm 1/8W .1% AXIAL

RES 953ohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,953Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C4281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C4281
Resistor,metal Film,953Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C4281
Resistor,Metal Film,953Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,953Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J9530BPRE6-ND RNC55J9530BPRE6 54C4281
Product Name Through Hole Resistors RES 953 OHM 1/8W .1% AXIAL Resistor,metal Film,953Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details