Vishay Intertechnology, Inc. RES 942K OHM 1/8W .1% AXIAL RNC55J9423BSB14

Description
RES 942Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 942Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942K OHM 1/8W .1% AXIAL - RNC55J9423BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942K OHM 1/8W .1% AXIAL
RNC55J9423BSB14
RES 942K OHM 1/8W .1% AXIAL RNC55J9423BSB14
RES 942Kohm 1/8W .1% AXIAL

RES 942Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9423BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9423BSB14-ND
Through Hole Resistors RNC55J9423BSB14-ND
942 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

942 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9423BSB14 RNC55J9423BSB14-ND
Product Name RES 942K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 942000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details