The RNC55J9423BRR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 942 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.125 W at 70 °C and can operate within a temperature range of -65 °C to +175 °C. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. The product is suitable for applications requiring high reliability and precision, making it a viable option for engineers in military and aerospace projects.
Res Metal Film 942K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
942 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 942K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J9423BRR36 | RNC55J9423BRR36-ND | RNC55J9423BRR36 |
| Product Name | Res Metal Film 942K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |