Vishay Intertechnology, Inc. RES 9.42K OHM 1/8W .1% AXIAL RNC55J9421BSBSL

Description
RES 9.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/8W .1% AXIAL - RNC55J9421BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/8W .1% AXIAL
RNC55J9421BSBSL
RES 9.42K OHM 1/8W .1% AXIAL RNC55J9421BSBSL
RES 9.42Kohm 1/8W .1% AXIAL

RES 9.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9421BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9421BSBSL-ND
Through Hole Resistors RNC55J9421BSBSL-ND
9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9421BSBSL RNC55J9421BSBSL-ND
Product Name RES 9.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers