Vishay Intertechnology, Inc. RES 93.1 OHM 1/8W 1% AXIAL RNC55J93R1FSB14

Description
RES 93.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W 1% AXIAL - RNC55J93R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W 1% AXIAL
RNC55J93R1FSB14
RES 93.1 OHM 1/8W 1% AXIAL RNC55J93R1FSB14
RES 93.1ohm 1/8W 1% AXIAL

RES 93.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J93R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J93R1FSB14-ND
Through Hole Resistors RNC55J93R1FSB14-ND
93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J93R1FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J93R1FSB14
Through Hole Resistors RNC55J93R1FSB14
RES 93.1 OHM 1/8W 1% AXIAL

RES 93.1 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J93R1FSB14 RNC55J93R1FSB14-ND RNC55J93R1FSB14
Product Name RES 93.1 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details