Vishay Intertechnology, Inc. MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R RNC55J9312FSRE6

Description
MF,1/8W,93.1K.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,93.1K.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R - RNC55J9312FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R
RNC55J9312FSRE6
MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R RNC55J9312FSRE6
MF,1/8W,93.1K.1%,25P PM,S/.001%,T/R

MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J9312FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9312FSRE6-ND
Through Hole Resistors RNC55J9312FSRE6-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9312FSRE6 RNC55J9312FSRE6-ND
Product Name MF,1/8W,93.1K.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details