Vishay Intertechnology, Inc. RES 9.31K OHM 1/8W .1% AXIAL RNC55J9311BRRSL

Description
RES 9.31Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/8W .1% AXIAL - RNC55J9311BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/8W .1% AXIAL
RNC55J9311BRRSL
RES 9.31K OHM 1/8W .1% AXIAL RNC55J9311BRRSL
RES 9.31Kohm 1/8W .1% AXIAL

RES 9.31Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9311BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9311BRRSL-ND
Through Hole Resistors RNC55J9311BRRSL-ND
9.31 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9311BRRSL RNC55J9311BRRSL-ND
Product Name RES 9.31K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details