Vishay Intertechnology, Inc. RES 92 OHM 1/8W .1% AXIAL RNC55J92R0BSRSL

Description
RES 92ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 92ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92 OHM 1/8W .1% AXIAL - RNC55J92R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92 OHM 1/8W .1% AXIAL
RNC55J92R0BSRSL
RES 92 OHM 1/8W .1% AXIAL RNC55J92R0BSRSL
RES 92ohm 1/8W .1% AXIAL

RES 92ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J92R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J92R0BSRSL-ND
Through Hole Resistors RNC55J92R0BSRSL-ND
92 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

92 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J92R0BSRSL RNC55J92R0BSRSL-ND
Product Name RES 92 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92 ohms 92 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers