Vishay Intertechnology, Inc. RES 90.8 OHM 1/8W .1% AXIAL RNC55J90R8BSB14

Description
RES 90.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.8 OHM 1/8W .1% AXIAL - RNC55J90R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.8 OHM 1/8W .1% AXIAL
RNC55J90R8BSB14
RES 90.8 OHM 1/8W .1% AXIAL RNC55J90R8BSB14
RES 90.8ohm 1/8W .1% AXIAL

RES 90.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J90R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J90R8BSB14-ND
Through Hole Resistors RNC55J90R8BSB14-ND
90.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J90R8BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J90R8BSB14
Through Hole Resistors RNC55J90R8BSB14
RES 90.8 OHM 1/8W .1% AXIAL

RES 90.8 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J90R8BSB14 RNC55J90R8BSB14-ND RNC55J90R8BSB14
Product Name RES 90.8 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90.8 ohms 90.8 ohms 90.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details