90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 90 OHM 0.1% 1/8W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC55J90R0BSRE8TR-ND | RNC55J90R0BSRE8 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 90 ohms | 90 ohms |