Vishay Intertechnology, Inc. Through Hole Resistors RNC55J90R0BSB14

Description
90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J90R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J90R0BSB14-ND
Through Hole Resistors RNC55J90R0BSB14-ND
90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 90 OHM 1/8W .1% AXIAL - RNC55J90R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90 OHM 1/8W .1% AXIAL
RNC55J90R0BSB14
RES 90 OHM 1/8W .1% AXIAL RNC55J90R0BSB14
RES 90ohm 1/8W .1% AXIAL

RES 90ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J90R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J90R0BSB14
Through Hole Resistors RNC55J90R0BSB14
RES 90 OHM 1/8W .1% AXIAL

RES 90 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J90R0BSB14-ND RNC55J90R0BSB14 RNC55J90R0BSB14
Product Name Through Hole Resistors RES 90 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details