Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W 1% AXIAL RNC55J9092FSBSL

Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 1% AXIAL - RNC55J9092FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 1% AXIAL
RNC55J9092FSBSL
RES 90.9K OHM 1/8W 1% AXIAL RNC55J9092FSBSL
RES 90.9Kohm 1/8W 1% AXIAL

RES 90.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9092FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9092FSBSL-ND
Through Hole Resistors RNC55J9092FSBSL-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9092FSBSL RNC55J9092FSBSL-ND
Product Name RES 90.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details