Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W .1% AXIAL RNC55J9092BSB14

Description
RES 90.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W .1% AXIAL - RNC55J9092BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W .1% AXIAL
RNC55J9092BSB14
RES 90.9K OHM 1/8W .1% AXIAL RNC55J9092BSB14
RES 90.9Kohm 1/8W .1% AXIAL

RES 90.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9092BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9092BSB14-ND
Through Hole Resistors RNC55J9092BSB14-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9092BSB14 RNC55J9092BSB14-ND
Product Name RES 90.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers