Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W 1% AXIAL RNC55J9091FSRSL

Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W 1% AXIAL - RNC55J9091FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W 1% AXIAL
RNC55J9091FSRSL
RES 9.09K OHM 1/8W 1% AXIAL RNC55J9091FSRSL
RES 9.09Kohm 1/8W 1% AXIAL

RES 9.09Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9091FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9091FSRSL-ND
Through Hole Resistors RNC55J9091FSRSL-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9091FSRSL RNC55J9091FSRSL-ND
Product Name RES 9.09K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers