Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W .1% AXIAL RNC55J9091BMB14

Description
RES 9.09Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W .1% AXIAL - RNC55J9091BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W .1% AXIAL
RNC55J9091BMB14
RES 9.09K OHM 1/8W .1% AXIAL RNC55J9091BMB14
RES 9.09Kohm 1/8W .1% AXIAL

RES 9.09Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9091BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9091BMB14-ND
Through Hole Resistors RNC55J9091BMB14-ND
9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9091BMB14 RNC55J9091BMB14-ND
Product Name RES 9.09K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details