Vishay Intertechnology, Inc. RES 903K OHM 1/8W .1% AXIAL RNC55J9033BSB14

Description
RES 903Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 903Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 903K OHM 1/8W .1% AXIAL - RNC55J9033BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 903K OHM 1/8W .1% AXIAL
RNC55J9033BSB14
RES 903K OHM 1/8W .1% AXIAL RNC55J9033BSB14
RES 903Kohm 1/8W .1% AXIAL

RES 903Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9033BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9033BSB14-ND
Through Hole Resistors RNC55J9033BSB14-ND
903 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

903 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9033BSB14 RNC55J9033BSB14-ND
Product Name RES 903K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 903000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details