Vishay Intertechnology, Inc. Through Hole Resistors RNC55J9000BPRE6

Description
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J9000BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9000BPRE6-ND
Through Hole Resistors RNC55J9000BPRE6-ND
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 900 OHM 1/8W .1% AXIAL - RNC55J9000BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/8W .1% AXIAL
RNC55J9000BPRE6
RES 900 OHM 1/8W .1% AXIAL RNC55J9000BPRE6
RES 900ohm 1/8W .1% AXIAL

RES 900ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9000BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9000BPRE6
Through Hole Resistors RNC55J9000BPRE6
RES 900 OHM 1/8W .1% AXIAL

RES 900 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9000BPRE6-ND RNC55J9000BPRE6 RNC55J9000BPRE6
Product Name Through Hole Resistors RES 900 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 900 ohms 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details