Vishay Intertechnology, Inc. RES 8.98K OHM 1/8W 1% AXIAL RNC55J8981FRB14

Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/8W 1% AXIAL - RNC55J8981FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/8W 1% AXIAL
RNC55J8981FRB14
RES 8.98K OHM 1/8W 1% AXIAL RNC55J8981FRB14
RES 8.98Kohm 1/8W 1% AXIAL

RES 8.98Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8981FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8981FRB14-ND
Through Hole Resistors RNC55J8981FRB14-ND
8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8981FRB14 RNC55J8981FRB14-ND
Product Name RES 8.98K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details