Vishay Intertechnology, Inc. RES 896 OHM 1/8W .1% AXIAL RNC55J8960BRB14

Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 896ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 896 OHM 1/8W .1% AXIAL - RNC55J8960BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 896 OHM 1/8W .1% AXIAL
RNC55J8960BRB14
RES 896 OHM 1/8W .1% AXIAL RNC55J8960BRB14
RES 896ohm 1/8W .1% AXIAL

RES 896ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8960BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8960BRB14-ND
Through Hole Resistors RNC55J8960BRB14-ND
896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

896 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8960BRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8960BRB14
Through Hole Resistors RNC55J8960BRB14
RES 896 OHM 1/8W .1% AXIAL

RES 896 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8960BRB14 RNC55J8960BRB14-ND RNC55J8960BRB14
Product Name RES 896 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 896 ohms 896 ohms 896 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers