Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8940BPRE6

Description
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8940BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8940BPRE6-ND
Through Hole Resistors RNC55J8940BPRE6-ND
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 894 OHM 1/8W .1% AXIAL - RNC55J8940BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 894 OHM 1/8W .1% AXIAL
RNC55J8940BPRE6
RES 894 OHM 1/8W .1% AXIAL RNC55J8940BPRE6
RES 894ohm 1/8W .1% AXIAL

RES 894ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8940BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8940BPRE6
Through Hole Resistors RNC55J8940BPRE6
RES 894 OHM 1/8W .1% AXIAL

RES 894 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8940BPRE6-ND RNC55J8940BPRE6 RNC55J8940BPRE6
Product Name Through Hole Resistors RES 894 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 894 ohms 894 ohms 894 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details