Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8940BPRE5

Description
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J8940BPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J8940BPRE5TR-ND
Through Hole Resistors 541-RNC55J8940BPRE5TR-ND
894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

894 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8940BPRE5 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8940BPRE5
Through Hole Resistors RNC55J8940BPRE5
RES 894 OHM 0.1% 1/8W AXIAL

RES 894 OHM 0.1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-RNC55J8940BPRE5TR-ND RNC55J8940BPRE5
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 894 ohms 894 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details