Vishay Intertechnology, Inc. RES 892 OHM 1/8W .1% AXIAL RNC55J8920BPRE6

Description
RES 892ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 892ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 892 OHM 1/8W .1% AXIAL - RNC55J8920BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 892 OHM 1/8W .1% AXIAL
RNC55J8920BPRE6
RES 892 OHM 1/8W .1% AXIAL RNC55J8920BPRE6
RES 892ohm 1/8W .1% AXIAL

RES 892ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8920BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8920BPRE6-ND
Through Hole Resistors RNC55J8920BPRE6-ND
892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

892 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8920BPRE6 RNC55J8920BPRE6-ND
Product Name RES 892 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 892 ohms 892 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers