Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8880BRRE6

Description
888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8880BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8880BRRE6-ND
Through Hole Resistors RNC55J8880BRRE6-ND
888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 888 OHM 1/8W .1% AXIAL - RNC55J8880BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 888 OHM 1/8W .1% AXIAL
RNC55J8880BRRE6
RES 888 OHM 1/8W .1% AXIAL RNC55J8880BRRE6
RES 888ohm 1/8W .1% AXIAL

RES 888ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8880BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8880BRRE6
Through Hole Resistors RNC55J8880BRRE6
RES 888 OHM 1/8W .1% AXIAL

RES 888 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8880BRRE6-ND RNC55J8880BRRE6 RNC55J8880BRRE6
Product Name Through Hole Resistors RES 888 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 888 ohms 888 ohms 888 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details