Vishay Intertechnology, Inc. RES 888 OHM 1/8W .1% AXIAL RNC55J8880BRR36

Description
RES 888ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 888ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 888 OHM 1/8W .1% AXIAL - RNC55J8880BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 888 OHM 1/8W .1% AXIAL
RNC55J8880BRR36
RES 888 OHM 1/8W .1% AXIAL RNC55J8880BRR36
RES 888ohm 1/8W .1% AXIAL

RES 888ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8880BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8880BRR36-ND
Through Hole Resistors RNC55J8880BRR36-ND
888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

888 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8880BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8880BRR36
Through Hole Resistors RNC55J8880BRR36
RES 888 OHM 1/8W .1% AXIAL

RES 888 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8880BRR36 RNC55J8880BRR36-ND RNC55J8880BRR36
Product Name RES 888 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 888 ohms 888 ohms 888 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers