Vishay Intertechnology, Inc. RES 887K OHM 1/8W 1% AXIAL RNC55J8873FSRE6

Description
RES 887Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/8W 1% AXIAL - RNC55J8873FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/8W 1% AXIAL
RNC55J8873FSRE6
RES 887K OHM 1/8W 1% AXIAL RNC55J8873FSRE6
RES 887Kohm 1/8W 1% AXIAL

RES 887Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8873FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8873FSRE6-ND
Through Hole Resistors RNC55J8873FSRE6-ND
887 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8873FSRE6 RNC55J8873FSRE6-ND
Product Name RES 887K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers