Vishay Intertechnology, Inc. RES 88.7K OHM 1/8W .1% AXIAL RNC55J8872BSB14

Description
RES 88.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W .1% AXIAL - RNC55J8872BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W .1% AXIAL
RNC55J8872BSB14
RES 88.7K OHM 1/8W .1% AXIAL RNC55J8872BSB14
RES 88.7Kohm 1/8W .1% AXIAL

RES 88.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8872BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8872BSB14-ND
Through Hole Resistors RNC55J8872BSB14-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8872BSB14 RNC55J8872BSB14-ND
Product Name RES 88.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details