Vishay Intertechnology, Inc. MF,1/8W,887,.1%,25PPM,S/.001%,T/R RNC55J8870BSRE6

Description
MF,1/8W,887,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,887,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,887,.1%,25PPM,S/.001%,T/R - RNC55J8870BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,887,.1%,25PPM,S/.001%,T/R
RNC55J8870BSRE6
MF,1/8W,887,.1%,25PPM,S/.001%,T/R RNC55J8870BSRE6
MF,1/8W,887,.1%,25PP M,S/.001%,T/R

MF,1/8W,887,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J8870BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8870BSRE6-ND
Through Hole Resistors RNC55J8870BSRE6-ND
887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8870BSRE6 RNC55J8870BSRE6-ND
Product Name MF,1/8W,887,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details