Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8800BPR36

Description
880 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
880 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8800BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8800BPR36-ND
Through Hole Resistors RNC55J8800BPR36-ND
880 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

880 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 880 OHM 1/8W .1% AXIAL - RNC55J8800BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 880 OHM 1/8W .1% AXIAL
RNC55J8800BPR36
RES 880 OHM 1/8W .1% AXIAL RNC55J8800BPR36
RES 880ohm 1/8W .1% AXIAL

RES 880ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8800BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8800BPR36
Through Hole Resistors RNC55J8800BPR36
RES 880 OHM 1/8W .1% AXIAL

RES 880 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8800BPR36-ND RNC55J8800BPR36 RNC55J8800BPR36
Product Name Through Hole Resistors RES 880 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 880 ohms 880 ohms 880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers