Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8780BPRE6

Description
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8780BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8780BPRE6-ND
Through Hole Resistors RNC55J8780BPRE6-ND
878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

878 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 878 OHM 1/8W .1% AXIAL - RNC55J8780BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 878 OHM 1/8W .1% AXIAL
RNC55J8780BPRE6
RES 878 OHM 1/8W .1% AXIAL RNC55J8780BPRE6
RES 878ohm 1/8W .1% AXIAL

RES 878ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8780BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8780BPRE6
Through Hole Resistors RNC55J8780BPRE6
RES 878 OHM 1/8W .1% AXIAL

RES 878 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8780BPRE6-ND RNC55J8780BPRE6 RNC55J8780BPRE6
Product Name Through Hole Resistors RES 878 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 878 ohms 878 ohms 878 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details