Vishay Intertechnology, Inc. RES 876 OHM 1/8W .1% AXIAL RNC55J8760BSB14

Description
RES 876ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 876ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 876 OHM 1/8W .1% AXIAL - RNC55J8760BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 1/8W .1% AXIAL
RNC55J8760BSB14
RES 876 OHM 1/8W .1% AXIAL RNC55J8760BSB14
RES 876ohm 1/8W .1% AXIAL

RES 876ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8760BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8760BSB14-ND
Through Hole Resistors RNC55J8760BSB14-ND
876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

876 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8760BSB14 RNC55J8760BSB14-ND
Product Name RES 876 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 876 ohms 876 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details