Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8740BPRE6

Description
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8740BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8740BPRE6-ND
Through Hole Resistors RNC55J8740BPRE6-ND
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 874 OHM 1/8W .1% AXIAL - RNC55J8740BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 874 OHM 1/8W .1% AXIAL
RNC55J8740BPRE6
RES 874 OHM 1/8W .1% AXIAL RNC55J8740BPRE6
RES 874ohm 1/8W .1% AXIAL

RES 874ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8740BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8740BPRE6
Through Hole Resistors RNC55J8740BPRE6
RES 874 OHM 1/8W .1% AXIAL

RES 874 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8740BPRE6-ND RNC55J8740BPRE6 RNC55J8740BPRE6
Product Name Through Hole Resistors RES 874 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 874 ohms 874 ohms 874 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers