Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8740BPR36

Description
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8740BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8740BPR36-ND
Through Hole Resistors RNC55J8740BPR36-ND
874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

874 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 874 OHM 1/8W .1% AXIAL - RNC55J8740BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 874 OHM 1/8W .1% AXIAL
RNC55J8740BPR36
RES 874 OHM 1/8W .1% AXIAL RNC55J8740BPR36
RES 874ohm 1/8W .1% AXIAL

RES 874ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8740BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8740BPR36
Through Hole Resistors RNC55J8740BPR36
RES 874 OHM 1/8W .1% AXIAL

RES 874 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8740BPR36-ND RNC55J8740BPR36 RNC55J8740BPR36
Product Name Through Hole Resistors RES 874 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 874 ohms 874 ohms 874 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details