Vishay Intertechnology, Inc. RES 872 OHM 1/8W .1% AXIAL RNC55J8720BPRE6

Description
RES 872ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 872ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 872 OHM 1/8W .1% AXIAL - RNC55J8720BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 872 OHM 1/8W .1% AXIAL
RNC55J8720BPRE6
RES 872 OHM 1/8W .1% AXIAL RNC55J8720BPRE6
RES 872ohm 1/8W .1% AXIAL

RES 872ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8720BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8720BPRE6-ND
Through Hole Resistors RNC55J8720BPRE6-ND
872 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

872 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8720BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8720BPRE6
Through Hole Resistors RNC55J8720BPRE6
RES 872 OHM 1/8W .1% AXIAL

RES 872 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8720BPRE6 RNC55J8720BPRE6-ND RNC55J8720BPRE6
Product Name RES 872 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 872 ohms 872 ohms 872 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details