Vishay Intertechnology, Inc. RES 872 OHM 1/8W .1% AXIAL RNC55J8720BPR36

Description
RES 872ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 872ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 872 OHM 1/8W .1% AXIAL - RNC55J8720BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 872 OHM 1/8W .1% AXIAL
RNC55J8720BPR36
RES 872 OHM 1/8W .1% AXIAL RNC55J8720BPR36
RES 872ohm 1/8W .1% AXIAL

RES 872ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8720BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8720BPR36-ND
Through Hole Resistors RNC55J8720BPR36-ND
872 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

872 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8720BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8720BPR36
Through Hole Resistors RNC55J8720BPR36
RES 872 OHM 1/8W .1% AXIAL

RES 872 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8720BPR36 RNC55J8720BPR36-ND RNC55J8720BPR36
Product Name RES 872 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 872 ohms 872 ohms 872 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers