Vishay Intertechnology, Inc. RES 86.6K OHM 1/8W 1% AXIAL RNC55J8662FSBSL

Description
RES 86.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W 1% AXIAL - RNC55J8662FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 1% AXIAL
RNC55J8662FSBSL
RES 86.6K OHM 1/8W 1% AXIAL RNC55J8662FSBSL
RES 86.6Kohm 1/8W 1% AXIAL

RES 86.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8662FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8662FSBSL-ND
Through Hole Resistors RNC55J8662FSBSL-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8662FSBSL RNC55J8662FSBSL-ND
Product Name RES 86.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details