Vishay Intertechnology, Inc. RES 86.6K OHM 1/8W .1% AXIAL RNC55J8662BSBSL

Description
RES 86.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W .1% AXIAL - RNC55J8662BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W .1% AXIAL
RNC55J8662BSBSL
RES 86.6K OHM 1/8W .1% AXIAL RNC55J8662BSBSL
RES 86.6Kohm 1/8W .1% AXIAL

RES 86.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8662BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8662BSBSL-ND
Through Hole Resistors RNC55J8662BSBSL-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8662BSBSL RNC55J8662BSBSL-ND
Product Name RES 86.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details