Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W .5% AXIAL RNC55J8661DPBSL

Description
RES 8.66Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W .5% AXIAL - RNC55J8661DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W .5% AXIAL
RNC55J8661DPBSL
RES 8.66K OHM 1/8W .5% AXIAL RNC55J8661DPBSL
RES 8.66Kohm 1/8W .5% AXIAL

RES 8.66Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8661DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8661DPBSL-ND
Through Hole Resistors RNC55J8661DPBSL-ND
8.66 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8661DPBSL RNC55J8661DPBSL-ND
Product Name RES 8.66K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details