Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8551BSB14

Description
8.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8551BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8551BSB14-ND
Through Hole Resistors RNC55J8551BSB14-ND
8.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.55K OHM 1/8W .1% AXIAL - RNC55J8551BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.55K OHM 1/8W .1% AXIAL
RNC55J8551BSB14
RES 8.55K OHM 1/8W .1% AXIAL RNC55J8551BSB14
RES 8.55Kohm 1/8W .1% AXIAL

RES 8.55Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8551BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8551BSB14
Through Hole Resistors RNC55J8551BSB14
RES 8.55K OHM 1/8W .1% AXIAL

RES 8.55K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8551BSB14-ND RNC55J8551BSB14 RNC55J8551BSB14
Product Name Through Hole Resistors RES 8.55K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers