Vishay Intertechnology, Inc. RES 845K OHM 1/8W 1% AXIAL RNC55J8453FSBSL

Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/8W 1% AXIAL - RNC55J8453FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/8W 1% AXIAL
RNC55J8453FSBSL
RES 845K OHM 1/8W 1% AXIAL RNC55J8453FSBSL
RES 845Kohm 1/8W 1% AXIAL

RES 845Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8453FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8453FSBSL-ND
Through Hole Resistors RNC55J8453FSBSL-ND
845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8453FSBSL RNC55J8453FSBSL-ND
Product Name RES 845K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers