Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W .5% AXIAL RNC55J8452DSRSL

Description
RES 84.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W .5% AXIAL - RNC55J8452DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .5% AXIAL
RNC55J8452DSRSL
RES 84.5K OHM 1/8W .5% AXIAL RNC55J8452DSRSL
RES 84.5Kohm 1/8W .5% AXIAL

RES 84.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8452DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8452DSRSL-ND
Through Hole Resistors RNC55J8452DSRSL-ND
84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8452DSRSL RNC55J8452DSRSL-ND
Product Name RES 84.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers