Vishay Intertechnology, Inc. Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J8452DRRE6

Description
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J8452DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J8452DRRE6
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J8452DRRE6
Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J8452DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8452DRRE6-ND
Through Hole Resistors RNC55J8452DRRE6-ND
84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8452DRRE6 RNC55J8452DRRE6-ND
Product Name Res Metal Film 84.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details