Vishay Intertechnology, Inc. Through Hole Resistors RNC55J8452BSRSL

Description
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J8452BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8452BSRSL-ND
Through Hole Resistors RNC55J8452BSRSL-ND
84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 84.5K OHM 1/8W .1% AXIAL - RNC55J8452BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .1% AXIAL
RNC55J8452BSRSL
RES 84.5K OHM 1/8W .1% AXIAL RNC55J8452BSRSL
RES 84.5Kohm 1/8W .1% AXIAL

RES 84.5Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J8452BSRSL-ND RNC55J8452BSRSL
Product Name Through Hole Resistors RES 84.5K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details