Vishay Intertechnology, Inc. RES 845 OHM 1/8W 1% AXIAL RNC55J8450FSBSL

Description
RES 845ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W 1% AXIAL - RNC55J8450FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W 1% AXIAL
RNC55J8450FSBSL
RES 845 OHM 1/8W 1% AXIAL RNC55J8450FSBSL
RES 845ohm 1/8W 1% AXIAL

RES 845ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8450FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8450FSBSL-ND
Through Hole Resistors RNC55J8450FSBSL-ND
845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8450FSBSL RNC55J8450FSBSL-ND
Product Name RES 845 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers