Vishay Intertechnology, Inc. RES 8.35K OHM 1/8W .5% AXIAL RNC55J8351DSBSL

Description
RES 8.35Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1/8W .5% AXIAL - RNC55J8351DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/8W .5% AXIAL
RNC55J8351DSBSL
RES 8.35K OHM 1/8W .5% AXIAL RNC55J8351DSBSL
RES 8.35Kohm 1/8W .5% AXIAL

RES 8.35Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8351DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8351DSBSL-ND
Through Hole Resistors RNC55J8351DSBSL-ND
8.35 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8351DSBSL RNC55J8351DSBSL-ND
Product Name RES 8.35K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers