Vishay Intertechnology, Inc. RES 835 OHM 1/8W .1% AXIAL RNC55J8350BPRSL

Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/8W .1% AXIAL - RNC55J8350BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/8W .1% AXIAL
RNC55J8350BPRSL
RES 835 OHM 1/8W .1% AXIAL RNC55J8350BPRSL
RES 835ohm 1/8W .1% AXIAL

RES 835ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8350BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8350BPRSL-ND
Through Hole Resistors RNC55J8350BPRSL-ND
835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8350BPRSL RNC55J8350BPRSL-ND
Product Name RES 835 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers