Vishay Intertechnology, Inc. RES 82.9 OHM 1/8W .1% AXIAL RNC55J82R9BSB14

Description
RES 82.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.9 OHM 1/8W .1% AXIAL - RNC55J82R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.9 OHM 1/8W .1% AXIAL
RNC55J82R9BSB14
RES 82.9 OHM 1/8W .1% AXIAL RNC55J82R9BSB14
RES 82.9ohm 1/8W .1% AXIAL

RES 82.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J82R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J82R9BSB14-ND
Through Hole Resistors RNC55J82R9BSB14-ND
82.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J82R9BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J82R9BSB14
Through Hole Resistors RNC55J82R9BSB14
RES 82.9 OHM 1/8W .1% AXIAL

RES 82.9 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J82R9BSB14 RNC55J82R9BSB14-ND RNC55J82R9BSB14
Product Name RES 82.9 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82.9 ohms 82.9 ohms 82.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details