Vishay Precision Group Erc-55 82.5 1% T-9 Rnc55J82R5Fs Re8 Vishay RNC55J82R5FSRE8

Description
ERC-55 82.5 1% T-9 RNC55J82R5FS RE8
Description
ERC-55 82.5 1% T-9 RNC55J82R5FS RE8

Suppliers

Company
Product
Description
Supplier Links
Erc-55 82.5 1% T-9 Rnc55J82R5Fs Re8 Vishay - 08M5056 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 82.5 1% T-9 Rnc55J82R5Fs Re8 Vishay
08M5056
Erc-55 82.5 1% T-9 Rnc55J82R5Fs Re8 Vishay 08M5056
ERC-55 82.5 1% T-9 RNC55J82R5FS RE8

ERC-55 82.5 1% T-9 RNC55J82R5FS RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M5056
Product Name Erc-55 82.5 1% T-9 Rnc55J82R5Fs Re8 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details