Vishay Intertechnology, Inc. Through Hole Resistors RNC55J82R5FSBSL

Description
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J82R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J82R5FSBSL-ND
Through Hole Resistors RNC55J82R5FSBSL-ND
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.5 OHM 1/8W 1% AXIAL - RNC55J82R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W 1% AXIAL
RNC55J82R5FSBSL
RES 82.5 OHM 1/8W 1% AXIAL RNC55J82R5FSBSL
RES 82.5ohm 1/8W 1% AXIAL

RES 82.5ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J82R5FSBSL-ND RNC55J82R5FSBSL
Product Name Through Hole Resistors RES 82.5 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details