Vishay Precision Group RES 825K OHM 1/8W .1% AXIAL RNC55J8253BSR36

Description
RES 825Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/8W .1% AXIAL - RNC55J8253BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/8W .1% AXIAL
RNC55J8253BSR36
RES 825K OHM 1/8W .1% AXIAL RNC55J8253BSR36
RES 825Kohm 1/8W .1% AXIAL

RES 825Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8253BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8253BSR36-ND
Through Hole Resistors RNC55J8253BSR36-ND
825 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8253BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8253BSR36
Through Hole Resistors RNC55J8253BSR36
RES 825K OHM 1/8W .1% AXIAL

RES 825K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8253BSR36 RNC55J8253BSR36-ND RNC55J8253BSR36
Product Name RES 825K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details