Vishay Intertechnology, Inc. MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK RNC55J8252FSB14

Description
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK - RNC55J8252FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK
RNC55J8252FSB14
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK RNC55J8252FSB14
MF,1/8W,82.5K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J8252FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8252FSB14-ND
Through Hole Resistors RNC55J8252FSB14-ND
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8252FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8252FSB14
Through Hole Resistors RNC55J8252FSB14
RES 82.5K OHM 1/8W 1% AXIAL

RES 82.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8252FSB14 RNC55J8252FSB14-ND RNC55J8252FSB14
Product Name MF,1/8W,82.5K ,1%,25PPM,S/.001%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details